Bivar, Inc. Light Pipe LP-230

Description
LIGHT PIPE 3MM BI-LEVEL CLEAR Product overview: LP-230 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LP-230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LIGHT PIPE 3MM BI-LEVEL CLEAR Product overview: LP-230 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LP-230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe - 102-LP-230 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-LP-230
Light Pipe 102-LP-230
LIGHT PIPE 3MM BI-LEVEL CLEAR Product overview: LP-230 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LP-230 can be used for catalog matching and distributor lookup.

LIGHT PIPE 3MM BI-LEVEL CLEAR Product overview: LP-230 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LP-230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipes - 492-1859-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1859-ND
Light Pipes 492-1859-ND
Light Pipe 2 High Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe 2 High Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Optoelectronics - Optics - Light Pipes - LP-230 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
LP-230
Optoelectronics - Optics - Light Pipes LP-230
Manufacturer: Bivar Inc. Win Source Part Number: 1331810-LP-230 Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bulk Type: Rigid Color: Clear Standard Package: 100 Mounting: Board Mount, Press Fit, Right Angle Configuration: 2 High Lens Style: Round with Domed Top Lens Size: 3mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: LP-230-ND,492-1859 Base Product Number: LP-230 RoHS Status: ROHS3 Compliant

Manufacturer: Bivar Inc.
Win Source Part Number: 1331810-LP-230
Category: Optoelectronics>Optics - Light Pipes
Packaging: Bulk
Type: Rigid
Color: Clear
Standard Package: 100
Mounting: Board Mount, Press Fit, Right Angle
Configuration: 2 High
Lens Style: Round with Domed Top
Lens Size: 3mm
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Other Part Number: LP-230-ND,492-1859
Base Product Number: LP-230
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Bi-Level
LP-230
Light Pipe, Rigid, Board Mount, Bi-Level LP-230
Light Pipe, Rigid, Board Mount, Bi-Level

Light Pipe, Rigid, Board Mount, Bi-Level

Buy Now
Light Pipe, Dual, Circular, Pcb; Length Bivar - 20K1275 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dual, Circular, Pcb; Length Bivar
20K1275
Light Pipe, Dual, Circular, Pcb; Length Bivar 20K1275
LIGHT PIPE, DUAL, CIRCULAR, PCB; Length:0.55"; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, DUAL, CIRCULAR, PCB; Length:0.55"; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number 102-LP-230 492-1859-ND LP-230 LP-230 20K1275
Product Name Light Pipe Light Pipes Optoelectronics - Optics - Light Pipes Light Pipe, Rigid, Board Mount, Bi-Level Light Pipe, Dual, Circular, Pcb; Length Bivar
Light Guide Type Fiber Optic LED LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details