Bivar, Inc. Led, Blue, T-1 3/4 (5Mm), 12Mcd, 400Nm; Led Color Bivar LED5-UV-400-30

Description
LED, BLUE, T-1 3/4 (5MM), 12MCD, 400NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:400nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 12MCD, 400NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:400nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 12Mcd, 400Nm; Led Color Bivar - 97K2890 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 12Mcd, 400Nm; Led Color Bivar
97K2890
Led, Blue, T-1 3/4 (5Mm), 12Mcd, 400Nm; Led Color Bivar 97K2890
LED, BLUE, T-1 3/4 (5MM), 12MCD, 400NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:400nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 12MCD, 400NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:400nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K2890
Product Name Led, Blue, T-1 3/4 (5Mm), 12Mcd, 400Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details