Bivar, Inc. Light Pipe, Flexible, 1mm. Fiber Optic C LC-4.0

Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote Datasheet
Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Flexible, 1mm. Fiber Optic C
LC-4.0
Light Pipe, Flexible, 1mm. Fiber Optic C LC-4.0
Light Pipe, Flexible, 1mm. Fiber Optic C

Light Pipe, Flexible, 1mm. Fiber Optic C

Buy Now
Light Pipes - 492-1793-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1793-ND
Light Pipes 492-1793-ND
"Light Pipe Single Clear Flexible 4"" (101.6mm) - Fiber Optic"

"Light Pipe Single Clear Flexible 4"" (101.6mm) - Fiber Optic"

Buy Now Datasheet
Light Pipe, Single, Circular, Panel; Length Bivar - 20K1086 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Bivar
20K1086
Light Pipe, Single, Circular, Panel; Length Bivar 20K1086
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:4"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:4"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number LC-4.0 492-1793-ND 20K1086
Product Name Light Pipe, Flexible, 1mm. Fiber Optic C Light Pipes Light Pipe, Single, Circular, Panel; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77632 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details