Bivar, Inc. Light Pipe, Flexible, 1mm. Fiber Optic C LC-24.0

Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote Datasheet
Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Flexible, 1mm. Fiber Optic C
LC-24.0
Light Pipe, Flexible, 1mm. Fiber Optic C LC-24.0
Light Pipe, Flexible, 1mm. Fiber Optic C

Light Pipe, Flexible, 1mm. Fiber Optic C

Buy Now
Light Pipes - LC-24.0-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LC-24.0-ND
Light Pipes LC-24.0-ND
Light Pipe Single Clear Flexible 2' (0.61m) - Fiber Optic

Light Pipe Single Clear Flexible 2' (0.61m) - Fiber Optic

Buy Now Datasheet
Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 24.0In. Length / Bag Bivar - 33R5794 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 24.0In. Length / Bag Bivar
33R5794
Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 24.0In. Length / Bag Bivar 33R5794
Light Pipe, Flexible, 1mm. Fiber Optic Core, 4.2mm. Dia. Low Profile Lens, 24.0in. Length / Bag

Light Pipe, Flexible, 1mm. Fiber Optic Core, 4.2mm. Dia. Low Profile Lens, 24.0in. Length / Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number LC-24.0 LC-24.0-ND 33R5794
Product Name Light Pipe, Flexible, 1mm. Fiber Optic C Light Pipes Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 24.0In. Length / Bag Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77629 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details