Bivar, Inc. High Power LEDs - White L24-ZES5700K6

Description
High Power LEDs - White C. White 5700K LXZ2 Starboard
Datasheet
Description
High Power LEDs - White C. White 5700K LXZ2 Starboard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
L24-ZES5700K6
High Power LEDs - White L24-ZES5700K6
High Power LEDs - White C. White 5700K LXZ2 Starboard

High Power LEDs - White C. White 5700K LXZ2 Starboard

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number L24-ZES5700K6
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details