Bivar, Inc. Led, Hb, Warm White, 155Lm; Product Range Bivar L2-PGW2-F

Description
LED, HB, WARM WHITE, 155LM; Product Range:L2-PG Series; LED Color:Warm White; Viewing Angle:35°; Luminous Flux @ Test:155lm; CCT:3100K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 155LM; Product Range:L2-PG Series; LED Color:Warm White; Viewing Angle:35°; Luminous Flux @ Test:155lm; CCT:3100K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 155Lm; Product Range Bivar - 08X0861 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 155Lm; Product Range Bivar
08X0861
Led, Hb, Warm White, 155Lm; Product Range Bivar 08X0861
LED, HB, WARM WHITE, 155LM; Product Range:L2-PG Series; LED Color:Warm White; Viewing Angle:35°; Luminous Flux @ Test:155lm; CCT:3100K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes

LED, HB, WARM WHITE, 155LM; Product Range:L2-PG Series; LED Color:Warm White; Viewing Angle:35°; Luminous Flux @ Test:155lm; CCT:3100K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L2-PGW2-F
High Power LEDs - White L2-PGW2-F
High Power LEDs - White CreeXP-G Starboard 80lm/350mA 70 Deg.

High Power LEDs - White CreeXP-G Starboard 80lm/350mA 70 Deg.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 08X0861 L2-PGW2-F
Product Name Led, Hb, Warm White, 155Lm; Product Range Bivar High Power LEDs - White
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details