High Power LEDs - White CreeXP-G Starboard 91lm/350mA 70 Deg.
LED, HB, NEUTRAL WHITE, 186LM; Product Range:L2-PG Series; LED Color:Neutral White; Viewing Angle:35°; Luminous Flux @ Test:186lm; CCT:4100K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | L2-PGN2-F | 08X0855 |
| Product Name | High Power LEDs - White | Led, Hb, Neutral White, 186Lm; Product Range Bivar |
| LED Type | White; Neutral White |