Bivar, Inc. Led, Hb, Cool White, 216Lm; Product Range Bivar L2-PGC2-F

Description
LED, HB, COOL WHITE, 216LM; Product Range:L2-PG Series; LED Color:Cool White; Viewing Angle:35°; Luminous Flux @ Test:216lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes
Datasheet
Description
LED, HB, COOL WHITE, 216LM; Product Range:L2-PG Series; LED Color:Cool White; Viewing Angle:35°; Luminous Flux @ Test:216lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Cool White, 216Lm; Product Range Bivar - 08X0849 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 216Lm; Product Range Bivar
08X0849
Led, Hb, Cool White, 216Lm; Product Range Bivar 08X0849
LED, HB, COOL WHITE, 216LM; Product Range:L2-PG Series; LED Color:Cool White; Viewing Angle:35°; Luminous Flux @ Test:216lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes

LED, HB, COOL WHITE, 216LM; Product Range:L2-PG Series; LED Color:Cool White; Viewing Angle:35°; Luminous Flux @ Test:216lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L2-PGC2-F
High Power LEDs - White L2-PGC2-F
High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.

High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 08X0849 L2-PGC2-F
Product Name Led, Hb, Cool White, 216Lm; Product Range Bivar High Power LEDs - White
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details