Bivar, Inc. High Power LEDs - White L2-PGC1-S

Description
High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.
Datasheet
Description
High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
L2-PGC1-S
High Power LEDs - White L2-PGC1-S
High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.

High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number L2-PGC1-S
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
LED White Lighting - 1416-L128-3080CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers