High Power LEDs - White CreeXM-L Starboard 103lm/400mA 70 Deg.
LED, HB, WARM WHITE, 201LM; Product Range:L2-ML Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:201lm; CCT:3100K; Forward Current If Max:3A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | L2-MLW1-F | 08X0845 |
| Product Name | High Power LEDs - White | Led, Hb, Warm White, 201Lm; Product Range Bivar |
| LED Type | White; Warm White |