Bivar, Inc. Cbi, 5Mm, Red, 25Mcd; Led Color Bivar HT5-RED-T

Description
CBI, 5MM, RED, 25MCD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, RED, 25MCD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Red, 25Mcd; Led Color Bivar - 39T1307 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Red, 25Mcd; Led Color Bivar
39T1307
Cbi, 5Mm, Red, 25Mcd; Led Color Bivar 39T1307
CBI, 5MM, RED, 25MCD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes

CBI, 5MM, RED, 25MCD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1307
Product Name Cbi, 5Mm, Red, 25Mcd; Led Color Bivar
LED Package: 5mm
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details