Bivar, Inc. Cbi, 5Mm, Green, 25Mcd; Led Color Bivar HT5-GRN-T

Description
CBI, 5MM, GREEN, 25MCD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, GREEN, 25MCD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Green, 25Mcd; Led Color Bivar - 39T1305 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Green, 25Mcd; Led Color Bivar
39T1305
Cbi, 5Mm, Green, 25Mcd; Led Color Bivar 39T1305
CBI, 5MM, GREEN, 25MCD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes

CBI, 5MM, GREEN, 25MCD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1305
Product Name Cbi, 5Mm, Green, 25Mcd; Led Color Bivar
LED Package: 5mm
LED Type Green; Green
Viewing Angle 45 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers