Bivar, Inc. Cbi, 5Mm, Red/green, 6/8Mcd; Led Color Bivar HT5-BC-T

Description
CBI, 5MM, RED/GREEN, 6/8MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 6mcd, G 8mcd; Forward Voltage / Color:R 2V, G 2.1V; Viewing Angle:45° RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, RED/GREEN, 6/8MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 6mcd, G 8mcd; Forward Voltage / Color:R 2V, G 2.1V; Viewing Angle:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Red/green, 6/8Mcd; Led Color Bivar - 39T1301 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Red/green, 6/8Mcd; Led Color Bivar
39T1301
Cbi, 5Mm, Red/green, 6/8Mcd; Led Color Bivar 39T1301
CBI, 5MM, RED/GREEN, 6/8MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 6mcd, G 8mcd; Forward Voltage / Color:R 2V, G 2.1V; Viewing Angle:45° RoHS Compliant: Yes

CBI, 5MM, RED/GREEN, 6/8MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 6mcd, G 8mcd; Forward Voltage / Color:R 2V, G 2.1V; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1301
Product Name Cbi, 5Mm, Red/green, 6/8Mcd; Led Color Bivar
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details