Bivar, Inc. Cbi, 3Mm, Green, 25Mcd, Full Reel; Led Color Bivar HT3-GRN-T

Description
CBI, 3MM, GREEN, 25MCD, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
CBI, 3MM, GREEN, 25MCD, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 3Mm, Green, 25Mcd, Full Reel; Led Color Bivar - 39T1295 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 3Mm, Green, 25Mcd, Full Reel; Led Color Bivar
39T1295
Cbi, 3Mm, Green, 25Mcd, Full Reel; Led Color Bivar 39T1295
CBI, 3MM, GREEN, 25MCD, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes

CBI, 3MM, GREEN, 25MCD, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1295
Product Name Cbi, 3Mm, Green, 25Mcd, Full Reel; Led Color Bivar
LED Package: 3mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details