Bivar, Inc. Cbi, 3Mm, Blue, 10Mcd; Led Color Bivar HT3-BLU-T

Description
CBI, 3MM, BLUE, 10MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:25mA; Luminous Intensity:10mcd; Forward Voltage:4V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
CBI, 3MM, BLUE, 10MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:25mA; Luminous Intensity:10mcd; Forward Voltage:4V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 3Mm, Blue, 10Mcd; Led Color Bivar - 39T1293 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 3Mm, Blue, 10Mcd; Led Color Bivar
39T1293
Cbi, 3Mm, Blue, 10Mcd; Led Color Bivar 39T1293
CBI, 3MM, BLUE, 10MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:25mA; Luminous Intensity:10mcd; Forward Voltage:4V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes

CBI, 3MM, BLUE, 10MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Forward Current If:25mA; Luminous Intensity:10mcd; Forward Voltage:4V; Viewing Angle:40°; Height:7.5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1293
Product Name Cbi, 3Mm, Blue, 10Mcd; Led Color Bivar
LED Package: 3mm
LED Type Blue; Blue
Viewing Angle 40 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LEDs - 2331208 - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details