Bivar, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs H201CGDL

Description
Win Source Part Number: 1174720-H201CGDL Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: H201C Color: Green (x 2) Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: 2 High Viewing Angle: 40° Millicandela Rating: 2mcd Wavelength - Peak: 568nm Current: 2mA Lens Type: Diffused Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: H201
Request a Quote Datasheet
Description
Win Source Part Number: 1174720-H201CGDL Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: H201C Color: Green (x 2) Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: 2 High Viewing Angle: 40° Millicandela Rating: 2mcd Wavelength - Peak: 568nm Current: 2mA Lens Type: Diffused Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: H201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1174720-H201CGDL
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1174720-H201CGDL
Win Source Part Number: 1174720-H201CGDL Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: H201C Color: Green (x 2) Package: Tray Voltage Rating: 2.1V Standard Package: 100 Configuration: 2 High Viewing Angle: 40° Millicandela Rating: 2mcd Wavelength - Peak: 568nm Current: 2mA Lens Type: Diffused Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: H201

Win Source Part Number: 1174720-H201CGDL
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: H201C
Color: Green (x 2)
Package: Tray
Voltage Rating: 2.1V
Standard Package: 100
Configuration: 2 High
Viewing Angle: 40°
Millicandela Rating: 2mcd
Wavelength - Peak: 568nm
Current: 2mA
Lens Type: Diffused
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: H201

Buy Now Datasheet
Multi-Element Led Light Source,green,right Angle Bivar - 20K0531 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Element Led Light Source,green,right Angle Bivar
20K0531
Multi-Element Led Light Source,green,right Angle Bivar 20K0531
Multi-Element LED Light Source,Green,Right Angle

Multi-Element LED Light Source,Green,Right Angle

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1174720-H201CGDL 20K0531
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Multi-Element Led Light Source,green,right Angle Bivar
LED Type Green; Green (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details