Bivar, Inc. Cbi, 5Mm, Red, 6Mcd, 700Nm; Led Color Bivar H178CRD

Description
CBI, 5MM, RED, 6MCD, 700NM; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, RED, 6MCD, 700NM; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Red, 6Mcd, 700Nm; Led Color Bivar - 20K0454 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Red, 6Mcd, 700Nm; Led Color Bivar
20K0454
Cbi, 5Mm, Red, 6Mcd, 700Nm; Led Color Bivar 20K0454
CBI, 5MM, RED, 6MCD, 700NM; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes

CBI, 5MM, RED, 6MCD, 700NM; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K0454
Product Name Cbi, 5Mm, Red, 6Mcd, 700Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details