Bivar, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - H131CGD-180 H131CGD-180

Description
Manufacturer: Bivar Inc. Win Source Part Number: 919946-H131CGD-180 Series: H131C Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 20mA Round with Domed Top 3mm, T-1 Package: Tray Family Name: H131 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 919946-H131CGD-180 Series: H131C Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 20mA Round with Domed Top 3mm, T-1 Package: Tray Family Name: H131 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - H131CGD-180 - 919946-H131CGD-180 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - H131CGD-180
919946-H131CGD-180
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - H131CGD-180 919946-H131CGD-180
Manufacturer: Bivar Inc. Win Source Part Number: 919946-H131CGD-180 Series: H131C Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 20mA Round with Domed Top 3mm, T-1 Package: Tray Family Name: H131 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000

Manufacturer: Bivar Inc.
Win Source Part Number: 919946-H131CGD-180
Series: H131C
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 20mA Round with Domed Top 3mm, T-1
Package: Tray
Family Name: H131
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 919946-H131CGD-180
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - H131CGD-180
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1392-6-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details