Bivar, Inc. Circuit Board Indicators, Arrays, Light Bars, Bar Graphs H130CGD-120

Description
LED CBI 3MM GREEN DIFF RA
Request a Quote Datasheet
Description
LED CBI 3MM GREEN DIFF RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - H130CGD-120-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
H130CGD-120-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs H130CGD-120-ND
LED CBI 3MM GREEN DIFF RA

LED CBI 3MM GREEN DIFF RA

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
H130CGD-120
LED Circuit Board Indicators H130CGD-120
LED Circuit Board Indicators RA Grn 565nm 3MM Single

LED Circuit Board Indicators RA Grn 565nm 3MM Single

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number H130CGD-120-ND H130CGD-120
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs LED Circuit Board Indicators
LED Color Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details