Bivar, Inc. Led, 3Mm, Yellow, 20Mcd, 590Nm; Led Color Bivar H101CYD

Description
LED, 3MM, YELLOW, 20MCD, 590NM; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.2mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, YELLOW, 20MCD, 590NM; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.2mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Yellow, 20Mcd, 590Nm; Led Color Bivar - 77C5769 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Yellow, 20Mcd, 590Nm; Led Color Bivar
77C5769
Led, 3Mm, Yellow, 20Mcd, 590Nm; Led Color Bivar 77C5769
LED, 3MM, YELLOW, 20MCD, 590NM; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.2mm; Width:4.3mm RoHS Compliant: Yes

LED, 3MM, YELLOW, 20MCD, 590NM; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:40°; Height:7.2mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77C5769
Product Name Led, 3Mm, Yellow, 20Mcd, 590Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1020-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details