Bivar, Inc. LED Mounting Hardware H-320C-LP

Description
LED Mounting Hardware LED Holder 3mm 3 Level Black
Datasheet
Description
LED Mounting Hardware LED Holder 3mm 3 Level Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
H-320C-LP
LED Mounting Hardware H-320C-LP
LED Mounting Hardware LED Holder 3mm 3 Level Black

LED Mounting Hardware LED Holder 3mm 3 Level Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number H-320C-LP
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707589 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 6.5mm
Lead Length 6.5 mm (0.2559 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 LED's - 7374 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers