Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
BIVAR, INC.
H-313C -- LED MOUNTING HARDWARE
Bivar, Inc.
LED Mounting Hardware
H-313C
Description
LED Mounting Hardware LED Holder 3mm 3 Level Black
Datasheet
Description
LED Mounting Hardware LED Holder 3mm 3 Level Black
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Mounting Hardware
H-313C
LED Mounting Hardware
H-313C
LED Mounting Hardware LED Holder 3mm 3 Level Black
LED Mounting Hardware LED Holder 3mm 3 Level Black
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
LED Mounts and Lenses
Product Number
H-313C
Product Name
LED Mounting Hardware
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
LED Mounting Hardware
35.966
View Details
RS Components, Ltd.
LED Lenses & Reflectors
6656700
Specs
LED Hardware
LED Lens
LED Type
14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length
14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
Keystone Electronics Corp.
Self Aligning Spacer for T-1 3/4 LED
8316
Specs
LED Hardware
LED Spacer
LED Type
T-1 3/4 LED
Mount Style
PCB
View Details
3
suppliers
Pexco
Custom Lighting Components - LED Lens Covers
Specs
LED Hardware
LED Lens
View Details