Bivar, Inc. LED Mounting Hardware H-200C

Description
LED Mounting Hardware LED Holder 3mm 2 Level Black
Datasheet
Description
LED Mounting Hardware LED Holder 3mm 2 Level Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
H-200C
LED Mounting Hardware H-200C
LED Mounting Hardware LED Holder 3mm 2 Level Black

LED Mounting Hardware LED Holder 3mm 2 Level Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number H-200C
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 6-2154874-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707680 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details