Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs H-101C-EL

Description
Win Source Part Number: 1006605-H-101C-EL Category: Optoelectronics>LEDs - Spacers, Standoffs Series: H101C Color: Black Package: Bag Length: 0.285" (7.24mm) Standard Package: 100 Material: Nylon LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: H-101
Request a Quote Datasheet
Description
Win Source Part Number: 1006605-H-101C-EL Category: Optoelectronics>LEDs - Spacers, Standoffs Series: H101C Color: Black Package: Bag Length: 0.285" (7.24mm) Standard Package: 100 Material: Nylon LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: H-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - H-101C-EL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
H-101C-EL
Optoelectronics - LEDs - Spacers, Standoffs H-101C-EL
Win Source Part Number: 1006605-H-101C-EL Category: Optoelectronics>LEDs - Spacers, Standoffs Series: H101C Color: Black Package: Bag Length: 0.285" (7.24mm) Standard Package: 100 Material: Nylon LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: H-101

Win Source Part Number: 1006605-H-101C-EL
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: H101C
Color: Black
Package: Bag
Length: 0.285" (7.24mm)
Standard Package: 100
Material: Nylon
LED: T1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: H-101

Buy Now Datasheet
Spacer Standoff - 100-H-101C-EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-H-101C-EL
Spacer Standoff 100-H-101C-EL
LED HOLDER RA 3MM 2LD NYL BK Product overview: H-101C-EL from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-H-101C-EL can be used for catalog matching and distributor lookup.

LED HOLDER RA 3MM 2LD NYL BK Product overview: H-101C-EL from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-H-101C-EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number H-101C-EL 100-H-101C-EL
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-440-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details