Bivar, Inc. Flexible Light Pipe Assembly, 1mm. Fiber FLPV6.0-SBC

Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote
Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, 1mm. Fiber
FLPV6.0-SBC
Flexible Light Pipe Assembly, 1mm. Fiber FLPV6.0-SBC
Flexible Light Pipe Assembly, 1mm. Fiber

Flexible Light Pipe Assembly, 1mm. Fiber

Buy Now
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar - 33R5057 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
33R5057
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar 33R5057
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green, Red; LED Mounting:Through Hole; Forward Current If:20mA; Length:152.5mm; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:150mcd; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green, Red; LED Mounting:Through Hole; Forward Current If:20mA; Length:152.5mm; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:150mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLPV6.0-SBC 33R5057
Product Name Flexible Light Pipe Assembly, 1mm. Fiber Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details