Bivar, Inc. Flexible Light Pipe Assembly, 1mm. Fiber FLPR6.0-BC

Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote Datasheet
Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, 1mm. Fiber
FLPR6.0-BC
Flexible Light Pipe Assembly, 1mm. Fiber FLPR6.0-BC
Flexible Light Pipe Assembly, 1mm. Fiber

Flexible Light Pipe Assembly, 1mm. Fiber

Buy Now
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar - 33R4904 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
33R4904
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar 33R4904
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green, Red; LED Mounting:Through Hole; Forward Current If:20mA; Length:152.5mm; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:65mcd; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green, Red; LED Mounting:Through Hole; Forward Current If:20mA; Length:152.5mm; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:65mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLPR6.0-BC 33R4904
Product Name Flexible Light Pipe Assembly, 1mm. Fiber Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. - 77527 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1829 mm (72 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details