Bivar, Inc. Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar FLP25R6.0-UBW

Description
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:30mA; Length:152.5mm; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:30mA; Length:152.5mm; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar - 73R3914 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
73R3914
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar 73R3914
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:30mA; Length:152.5mm; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes

LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:30mA; Length:152.5mm; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 73R3914
Product Name Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 1761018-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details