Bivar, Inc. LED Light Pipes FLP25-10.0

Description
2mm Flex Light Pipe & 7mm Lens, L=254mm
Request a Quote Datasheet
Description
2mm Flex Light Pipe & 7mm Lens, L=254mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8919586 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919586
LED Light Pipes 8919586
2mm Flex Light Pipe & 7mm Lens, L=254mm

2mm Flex Light Pipe & 7mm Lens, L=254mm

Supplier's Site
Optics - Light Pipes - 492-1543-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1543-ND
Optics - Light Pipes 492-1543-ND
FLEXIBLE LIGHT PIPE

FLEXIBLE LIGHT PIPE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8919586 492-1543-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 7 (dia.) x 254mm 7mm
Lead Length 254 mm (10 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8795863 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details