Bivar, Inc. LEDs - Spacers, Standoffs - ERM 1-695 ERM 1-695

Description
Manufacturer: Bivar Inc. Win Source Part Number: 1092387-ERM 1-695 Color: Black Length: 0.695" (17.65mm) Material: PVC Categories: Optoelectronics Status: Active LED: 2 and 3 Lead LEDs Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 1092387-ERM 1-695 Color: Black Length: 0.695" (17.65mm) Material: PVC Categories: Optoelectronics Status: Active LED: 2 and 3 Lead LEDs Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ERM 1-695 - ERM 1-695 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Spacers, Standoffs - ERM 1-695
ERM 1-695
LEDs - Spacers, Standoffs - ERM 1-695 ERM 1-695
Manufacturer: Bivar Inc. Win Source Part Number: 1092387-ERM 1-695 Color: Black Length: 0.695" (17.65mm) Material: PVC Categories: Optoelectronics Status: Active LED: 2 and 3 Lead LEDs Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Bivar Inc.
Win Source Part Number: 1092387-ERM 1-695
Color: Black
Length: 0.695" (17.65mm)
Material: PVC
Categories: Optoelectronics
Status: Active
LED: 2 and 3 Lead LEDs
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Spacer Standoff - 100-ERM 1-695 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ERM 1-695
Spacer Standoff 100-ERM 1-695
LED MT SR VERT X 0.695" UNIV Product overview: ERM 1-695 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ERM 1-695 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.695" UNIV Product overview: ERM 1-695 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ERM 1-695 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, Self Retaining, Vertical, 0.695In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar - 33R4535 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.695In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar
33R4535
Led Mount, Self Retaining, Vertical, 0.695In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar 33R4535
LED Mount, Self Retaining, Vertical, 0.695in., 2,3 Lead, Rectangular, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.695in., 2,3 Lead, Rectangular, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ERM 1-695 100-ERM 1-695 33R4535
Product Name LEDs - Spacers, Standoffs - ERM 1-695 Spacer Standoff Led Mount, Self Retaining, Vertical, 0.695In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details