Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs ERM 1-690

Description
Win Source Part Number: 981699-ERM 1-690 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ERM 1 Color: Black Package: Bag Length: 0.690" (17.53mm) Standard Package: 1,000 Material: PVC LED: 2 and 3 Lead LEDs ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ERM 1-690-ND,ERM1-690 Base Product Number: ERM1-6
Request a Quote Datasheet
Description
Win Source Part Number: 981699-ERM 1-690 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ERM 1 Color: Black Package: Bag Length: 0.690" (17.53mm) Standard Package: 1,000 Material: PVC LED: 2 and 3 Lead LEDs ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ERM 1-690-ND,ERM1-690 Base Product Number: ERM1-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - ERM 1-690 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ERM 1-690
Optoelectronics - LEDs - Spacers, Standoffs ERM 1-690
Win Source Part Number: 981699-ERM 1-690 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ERM 1 Color: Black Package: Bag Length: 0.690" (17.53mm) Standard Package: 1,000 Material: PVC LED: 2 and 3 Lead LEDs ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ERM 1-690-ND,ERM1-690 Base Product Number: ERM1-6

Win Source Part Number: 981699-ERM 1-690
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ERM 1
Color: Black
Package: Bag
Length: 0.690" (17.53mm)
Standard Package: 1,000
Material: PVC
LED: 2 and 3 Lead LEDs
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ERM 1-690-ND,ERM1-690
Base Product Number: ERM1-6

Buy Now Datasheet
Spacer Standoff - 100-ERM 1-690 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ERM 1-690
Spacer Standoff 100-ERM 1-690
LED MT SR VERT X 0.690" UNIV Product overview: ERM 1-690 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ERM 1-690 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.690" UNIV Product overview: ERM 1-690 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ERM 1-690 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, Self Retaining, Vertical, 0.690In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar - 33R4534 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.690In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar
33R4534
Led Mount, Self Retaining, Vertical, 0.690In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar 33R4534
LED Mount, Self Retaining, Vertical, 0.690in., 2,3 Lead, Rectangular, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.690in., 2,3 Lead, Rectangular, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ERM 1-690 100-ERM 1-690 33R4534
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff Led Mount, Self Retaining, Vertical, 0.690In., 2,3 Lead, Rectangular, Extruded Pvc, Black / Bag Bivar
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-3.5M3-18ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details