Bivar, Inc. LED Mounting Hardware ERM 1-595

Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black
Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ERM 1-595
LED Mounting Hardware ERM 1-595
LED Mounting Hardware LED Mount Self Ret Universal LED Black

LED Mounting Hardware LED Mount Self Ret Universal LED Black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ERM 1-595
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1700865 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LEDs - Spacers, Standoffs - 36-7039-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details