Bivar, Inc. LED Mounting Hardware ERM 1-440

Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black
Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ERM 1-440
LED Mounting Hardware ERM 1-440
LED Mounting Hardware LED Mount Self Ret Universal LED Black

LED Mounting Hardware LED Mount Self Ret Universal LED Black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ERM 1-440
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796049 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.8 (dia.) x 12mm
Lead Length 12 mm (0.4724 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Holders - 5-2154874-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details