Bivar, Inc. Led Indicator, 3Mm, 1.7V, Red; Led Color Bivar ELM75MM3RD

Description
LED INDICATOR, 3MM, 1.7V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:1.7V; Viewing Angle:45°; Height:5mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 1.7V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:1.7V; Viewing Angle:45°; Height:5mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 1.7V, Red; Led Color Bivar - 17X9105 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 1.7V, Red; Led Color Bivar
17X9105
Led Indicator, 3Mm, 1.7V, Red; Led Color Bivar 17X9105
LED INDICATOR, 3MM, 1.7V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:1.7V; Viewing Angle:45°; Height:5mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 1.7V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:1.7V; Viewing Angle:45°; Height:5mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9105
Product Name Led Indicator, 3Mm, 1.7V, Red; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343EN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details