Bivar, Inc. Led Indicator, 3Mm, Green, 30Mcd, 565Nm; Led Color Bivar ELM70303GD

Description
LED INDICATOR, 3MM, GREEN, 30MCD, 565NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:0.237" RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, GREEN, 30MCD, 565NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:0.237" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, Green, 30Mcd, 565Nm; Led Color Bivar - 35R4261 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, Green, 30Mcd, 565Nm; Led Color Bivar
35R4261
Led Indicator, 3Mm, Green, 30Mcd, 565Nm; Led Color Bivar 35R4261
LED INDICATOR, 3MM, GREEN, 30MCD, 565NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:0.237" RoHS Compliant: Yes

LED INDICATOR, 3MM, GREEN, 30MCD, 565NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:0.237" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R4261
Product Name Led Indicator, 3Mm, Green, 30Mcd, 565Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 45 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components - 33X3669 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details