Bivar, Inc. Vertical Led Assembly, 0.85 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar ELM58503GDL

Description
Vertical LED Assembly, 0.85 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy
Description
Vertical LED Assembly, 0.85 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.85 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar - 35R4247 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.85 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
35R4247
Vertical Led Assembly, 0.85 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar 35R4247
Vertical LED Assembly, 0.85 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Vertical LED Assembly, 0.85 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R4247
Product Name Vertical Led Assembly, 0.85 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-2470-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details