Bivar, Inc. Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar ELM57503GDL

Description
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:19.05mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:19.05mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar - 17X9104 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar
17X9104
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar 17X9104
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:19.05mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:19.05mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9104
Product Name Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 35 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details