Bivar, Inc. Vertical Led Assembly, 0.69 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar ELM56903GD

Description
Vertical LED Assembly, 0.69 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy
Description
Vertical LED Assembly, 0.69 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.69 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar - 35R4220 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.69 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
35R4220
Vertical Led Assembly, 0.69 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar 35R4220
Vertical LED Assembly, 0.69 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Vertical LED Assembly, 0.69 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R4220
Product Name Vertical Led Assembly, 0.69 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2780HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details