Bivar, Inc. Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar ELM55503YD

Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:35°; Height:13.97mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:35°; Height:13.97mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar - 17X9103 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
17X9103
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar 17X9103
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:35°; Height:13.97mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:35°; Height:13.97mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9103
Product Name Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 35 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-XLMDKVG37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details