Bivar, Inc. Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar ELM55003UYC

Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:300mcd; Forward Voltage:2V; Viewing Angle:20°; Height:12.7mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:300mcd; Forward Voltage:2V; Viewing Angle:20°; Height:12.7mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar - 17X9102 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
17X9102
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar 17X9102
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:300mcd; Forward Voltage:2V; Viewing Angle:20°; Height:12.7mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:300mcd; Forward Voltage:2V; Viewing Angle:20°; Height:12.7mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9102
Product Name Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 20 degrees
Luminous Intensity 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
0.5W Diffused High Power LED Light Source - ASMT-MWH0-NEG00 - Broadcom Inc.
Specs
LED Package: 10mm x 8.50mm x 3.30mm
LED Type White
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details