Bivar, Inc. Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar ELM55003GD

Description
LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar - 16F4679 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar
16F4679
Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar 16F4679
LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4679
Product Name Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2332-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
2 suppliers
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details