Bivar, Inc. Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar ELM54803YD

Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:12.192mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:12.192mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar - 17X9101 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
17X9101
Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar 17X9101
LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:12.192mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2V, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2V; Viewing Angle:35°; Height:12.192mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9101
Product Name Led Indicator, 3Mm, 2V, Yellow; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 35 degrees
Luminous Intensity 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTF6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details