Bivar, Inc. Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color Bivar ELM54003YD

Description
LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color Bivar - 16F4677 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color Bivar
16F4677
Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color Bivar 16F4677
LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4677
Product Name Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details