Bivar, Inc. Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar ELM53003HD

Description
LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar - 16F4672 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar
16F4672
Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar 16F4672
LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4672
Product Name Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details