Bivar, Inc. Vertical Led Assembly, 0.255 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar ELM52553GD

Description
Vertical LED Assembly, 0.255 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy
Description
Vertical LED Assembly, 0.255 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.255 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar - 35R4100 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.255 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
35R4100
Vertical Led Assembly, 0.255 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar 35R4100
Vertical LED Assembly, 0.255 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Vertical LED Assembly, 0.255 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R4100
Product Name Vertical Led Assembly, 0.255 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details