Bivar, Inc. Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar ELM52203GD

Description
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:5.588mm; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:5.588mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar - 17X9098 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar
17X9098
Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar 17X9098
LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:5.588mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2.1V, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:35°; Height:5.588mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9098
Product Name Led Indicator, 3Mm, 2.1V, Green; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 35 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 475-GBCS8PM1.13-HZKZ-35-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
Specs
LED Package: T-1 3/4
LED Type Yellow
Forward Current 0.1000 milliamps
View Details