Bivar, Inc. Vertical Led Assembly, 0.14 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar ELM51403GD

Description
Vertical LED Assembly, 0.14 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy
Description
Vertical LED Assembly, 0.14 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.14 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar - 35R4029 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.14 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
35R4029
Vertical Led Assembly, 0.14 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar 35R4029
Vertical LED Assembly, 0.14 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Vertical LED Assembly, 0.14 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R4029
Product Name Vertical Led Assembly, 0.14 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details