Bivar, Inc. Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar ELM51003HD

Description
LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar - 16F4702 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar
16F4702
Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar 16F4702
LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4702
Product Name Led, Red, T-1 (3Mm), 30Mcd, 625Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0252-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers