Bivar, Inc. Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar ELM51003GD

Description
LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar - 16F4703 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar
16F4703
Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar 16F4703
LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 25MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4703
Product Name Led, Green, T-1 (3Mm), 25Mcd, 568Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1149-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details