Bivar, Inc. Led Mount, 0.255, Pvc; Height Bivar ELM3-400

Description
LED MOUNT, 0.255", PVC; Height:0.4"; External Diameter:0.255"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
Datasheet
Description
LED MOUNT, 0.255", PVC; Height:0.4"; External Diameter:0.255"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mount, 0.255, Pvc; Height Bivar - 20K7114 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.255, Pvc; Height Bivar
20K7114
Led Mount, 0.255, Pvc; Height Bivar 20K7114
LED MOUNT, 0.255", PVC; Height:0.4"; External Diameter:0.255"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.255", PVC; Height:0.4"; External Diameter:0.255"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 20K7114
Product Name Led Mount, 0.255, Pvc; Height Bivar
Outside Diameter 0.2550 inch (6.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers