Bivar, Inc. Optics - LEDs - Light Pipes - ELM29253GDL ELM29253GDL

Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970642-ELM29253GDL Color: Green Voltage Rating: 2.1 V Luminous Intensity: 4 mcd Viewing Angle: 35 ° Current: 7 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused, Tinted Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Element Configuration: Single
Request a Quote
Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970642-ELM29253GDL Color: Green Voltage Rating: 2.1 V Luminous Intensity: 4 mcd Viewing Angle: 35 ° Current: 7 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused, Tinted Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - ELM29253GDL - 970642-ELM29253GDL - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - ELM29253GDL
970642-ELM29253GDL
Optics - LEDs - Light Pipes - ELM29253GDL 970642-ELM29253GDL
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970642-ELM29253GDL Color: Green Voltage Rating: 2.1 V Luminous Intensity: 4 mcd Viewing Angle: 35 ° Current: 7 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused, Tinted Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Element Configuration: Single

Manufacturer: Bivar Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970642-ELM29253GDL
Color: Green
Voltage Rating: 2.1 V
Luminous Intensity: 4 mcd
Viewing Angle: 35 °
Current: 7 mA
Categories: Optics - LEDs - Light Pipes
Lens Style: Diffused, Tinted
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Element Configuration: Single

Buy Now
Vertical Led Assembly, 0.925 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar - 35R3896 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.925 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
35R3896
Vertical Led Assembly, 0.925 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar 35R3896
Vertical LED Assembly, 0.925 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Vertical LED Assembly, 0.925 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 970642-ELM29253GDL 35R3896
Product Name Optics - LEDs - Light Pipes - ELM29253GDL Vertical Led Assembly, 0.925 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGK105STR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details